The 7702 is a switch card from Keithley.
Additional Features:
40 channels for general-purpose measurements, plus 2 channels to measure current
Two-or four-wire measurement
Oversize screw terminal connection blocks are standard for easier connection
300V, 1A capacity for voltage channels; 60W, 125VA
3A capacity for current channels
Relay closures stored in onboard memory
The Keithley 7702 plug-in module offers 40 channels of 2-pole or 20 channels of 4-pole multiplexer switching that can be configured as two independent banks of multiplexers. The Model 7702 provides two additional protected channels for current measurements. It is ideal for RTD, thermistor, and thermocouple temperature applications.
The 7702 is a switch card from Keithley.
Additional Features:
- 40 channels for general-purpose measurements, plus 2 channels to measure current
- Two-or four-wire measurement
- Oversize screw terminal connection blocks are standard for easier connection
- 300V, 1A capacity for voltage channels; 60W, 125VA
- 3A capacity for current channels
- Relay closures stored in onboard memory
The Keithley 7702 plug-in module offers 40 channels of 2-pole or 20 channels of 4-pole multiplexer switching that can be configured as two independent banks of multiplexers. The Model 7702 provides two additional protected channels for current measurements. It is ideal for RTD, thermistor, and thermocouple temperature applications.