The 7701 is a switch card from Keithley.
Additional Features:
Configurable for 32 channels of differential measurements, with up to 16 channels of 4-pole measurements
Two female D-shell connectors are standard for secure hook-up and quick teardown
150V, 1A capacity for voltage channels; 60W, 125VA
Relay closures stored in onboard memory
Screw terminal jumpers allow user-configurable DMM connections
Accessories Supplied: Two mating IDC connectors for ribbon cable
The Keithley 7701 plug-in module offers 32 channels of 2-pole or 16 channels of 4-pole multiplexer switching. Its 32 channels can be configured for common-side 4-wire ohms. They can also be configured as two independent banks of multiplexers. It is ideal for RTD or thermistor temperature applications.
The 7701 is a switch card from Keithley.
Additional Features:
- Configurable for 32 channels of differential measurements, with up to 16 channels of 4-pole measurements
- Two female D-shell connectors are standard for secure hook-up and quick teardown
- 150V, 1A capacity for voltage channels; 60W, 125VA
- Relay closures stored in onboard memory
- Screw terminal jumpers allow user-configurable DMM connections
- Accessories Supplied: Two mating IDC connectors for ribbon cable
The Keithley 7701 plug-in module offers 32 channels of 2-pole or 16 channels of 4-pole multiplexer switching. Its 32 channels can be configured for common-side 4-wire ohms. They can also be configured as two independent banks of multiplexers. It is ideal for RTD or thermistor temperature applications.