The 7700 is a switch card from Keithley.
Additional Features:
20 channels for general purpose measurements, plus two channels to measure current
Oversize screw terminal connection blocks are standard for easier connections
50 MHz bandwidth
300V, 1A capacity for voltage channels; 60W, 125VA
3A capacity for current channels
Low insertion loss of up to 50 MHz
Relay closures stored in onboard memory
The Keithley 7700 plug-in module offers 20 channels of 2-pole or 10 channels of 4-pole multiplexer switching that can be configured as two independent banks of multiplexers. There are two additional protected channels for current measurements. Automatic CJC is provided so that no other accessories are required to make thermocouple temperature measurements. In addition, the Model 7700 contains latching electromechanical relays that enable signal bandwidths of up to 50 MHz. The Model 7700 is ideal for RTD, thermistor, and thermocouple temperature applications.
The 7700 is a switch card from Keithley.
Additional Features:
- 20 channels for general purpose measurements, plus two channels to measure current
- Oversize screw terminal connection blocks are standard for easier connections
- 50 MHz bandwidth
- 300V, 1A capacity for voltage channels; 60W, 125VA
- 3A capacity for current channels
- Low insertion loss of up to 50 MHz
- Relay closures stored in onboard memory
The Keithley 7700 plug-in module offers 20 channels of 2-pole or 10 channels of 4-pole multiplexer switching that can be configured as two independent banks of multiplexers. There are two additional protected channels for current measurements. Automatic CJC is provided so that no other accessories are required to make thermocouple temperature measurements. In addition, the Model 7700 contains latching electromechanical relays that enable signal bandwidths of up to 50 MHz. The Model 7700 is ideal for RTD, thermistor, and thermocouple temperature applications.