Pomona Electronics Test Leads 7519A/POM

Description
Test Leads TwistGuardTM Test Leads,2MM Probe Tips
Datasheet
Description
Test Leads TwistGuardTM Test Leads,2MM Probe Tips
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Leads
7519A/POM
Test Leads 7519A/POM
Test Leads TwistGuardTM Test Leads,2MM Probe Tips

Test Leads TwistGuardTM Test Leads,2MM Probe Tips

Buy Now Datasheet
Test Lead Set, Black/red, 1Kv, 10A; Test Connector Type A Pomona - 77Y4531 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, Black/red, 1Kv, 10A; Test Connector Type A Pomona
77Y4531
Test Lead Set, Black/red, 1Kv, 10A; Test Connector Type A Pomona 77Y4531
TEST LEAD SET, BLACK/RED, 1KV, 10A; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:10A; Insulator Colour:Black, Red; Lead Length - Metric:- RoHS Compliant: Yes

TEST LEAD SET, BLACK/RED, 1KV, 10A; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:10A; Insulator Colour:Black, Red; Lead Length - Metric:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number 7519A/POM 77Y4531
Product Name Test Leads Test Lead Set, Black/red, 1Kv, 10A; Test Connector Type A Pomona
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Banana, Meter Interface - 461-1053-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Hook; Pin and Socket
Voltage Rating 1000 volts
Approvals RoHS Compliant
View Details
Keystone Electronics Corp.
View Details
Coaxial Probe with SMB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
View Details