Fluke Pressure Calibrator Accessories 750PD50

Description
RSCAL(8052361) Pressure module
Request a Quote Datasheet
Description
RSCAL(8052361) Pressure module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Calibrator Accessories - 8035751 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Calibrator Accessories
8035751
Pressure Calibrator Accessories 8035751
RSCAL(8052361) Pressure module

RSCAL(8052361) Pressure module

Supplier's Site
Module 750PD50
The 750PD50 is a module from Fluke. Features: Pressure Module -15 psi to 50 psi (-1 to 3.5 bar) (-100 to 350 kPa) Accessories: 1/8 in. NPT Male-to-1/4 in. NPT Male Adapter 1/8 in. NPT Male-to-1/4 BSP Male Adapter 1/8 in. NPT Male-to-M20 Male Adapter O-RING (-111) Cast Urethane Certificate of Calibration User Manual Specifications: Parameter/Range - -15 to 50 psi (-1 to 3.5 bar) Burst Rating6 - 4X Hi Side Media2 - 316 SS Lo Side Media2 - N/A Reference Uncertainty4 - ± 0.0175 % Total Uncertainty 1-year (15 °C to 35 °C) - ± 0.035 % Total Uncertainty 1-year1 - ± 0.045 % Total Uncertainty 6-month (15 °C to 35 °C) - ± 0.03 % Total Uncertainty 6-month1 - ± 0.04 % The Fluke 750PD50 Dual Pressure Module, -15 to 50 psi, -1 to 3.5 bar, -100 to 350 kPa (Stainless Steel) is easy to use. To measure pressure, connect the pressure module to a pressure source or hand pump and then connect the pressure module cable to the calibrator. Apply pressure from the pressure source and it is displayed digitally on the calibrator. At the touch of a button, the pressure may be displayed in up to 11 different engineering units. When used with the 750 Series Documenting Process Calibrators, pressure readings can be date/time stamped and stored electronically for later retrieval. This saves time, eliminates errors, and supports compliance with quality standards and regulations. The image is for reference only. See product specification for details.

The 750PD50 is a module from Fluke.

Features:

  • Pressure Module
  • -15 psi to 50 psi (-1 to 3.5 bar)
  • (-100 to 350 kPa)

Accessories:

  • 1/8 in. NPT Male-to-1/4 in. NPT Male Adapter
  • 1/8 in. NPT Male-to-1/4 BSP Male Adapter
  • 1/8 in. NPT Male-to-M20 Male Adapter
  • O-RING (-111) Cast Urethane
  • Certificate of Calibration
  • User Manual

Specifications:

  • Parameter/Range - -15 to 50 psi (-1 to 3.5 bar)
  • Burst Rating6 - 4X
  • Hi Side Media2 - 316 SS
  • Lo Side Media2 - N/A
  • Reference Uncertainty4 - ± 0.0175 %
  • Total Uncertainty 1-year (15 °C to 35 °C) - ± 0.035 %
  • Total Uncertainty 1-year1 - ± 0.045 %
  • Total Uncertainty 6-month (15 °C to 35 °C) - ± 0.03 %
  • Total Uncertainty 6-month1 - ± 0.04 %

The Fluke 750PD50 Dual Pressure Module, -15 to 50 psi, -1 to 3.5 bar, -100 to 350 kPa (Stainless Steel) is easy to use. To measure pressure, connect the pressure module to a pressure source or hand pump and then connect the pressure module cable to the calibrator. Apply pressure from the pressure source and it is displayed digitally on the calibrator. At the touch of a button, the pressure may be displayed in up to 11 different engineering units. When used with the 750 Series Documenting Process Calibrators, pressure readings can be date/time stamped and stored electronically for later retrieval. This saves time, eliminates errors, and supports compliance with quality standards and regulations.

The image is for reference only. See product specification for details.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ValueTronics International, Inc.
Product Category Uncategorized Products Uncategorized Products
Product Number 8035751 750PD50
Product Name Pressure Calibrator Accessories Module
Unlock Full Specs
to access all available technical data