The 750PA4EX is a pressure module from Fluke.
Features:
Digital communication eliminates errors due to poor connections and electrical interference
The modules are inherently temperature compensated from 0 to 50°C (32 to 122°F)
The modules are fully interchangeable because all measurements are completed in the pressure module itself and then communicated to the calibrator in digitized form
Modules are calibrated independently of the calibrator, and can be used with any 718Ex or 725Ex calibrator
Each module has its own serial number to maintain independent traceability
Rugged construction, urethane over molding protects against shock if dropped and seals against dirt, dust, and moisture ingress
Pressure connections are ω" NPT female, easily converted using adapter set
¼" NPT Male, ¼" BSP/ISO and M20 male adapters are provided with each pressure module
Convenient setup, one-meter cable between the pressure module and calibrator reduces the length of connecting tubing to the pressure source
Three-year warranty, best in class compared to competitors one year warranty
Added IEC-Ex certification for compliance in extended geographies
Accessories:
Pressure Module
Traceable Calibration Certificate
Adapters
Manual
Applications:
Instrument Maintenance
Control Systems
Safety Systems
Process and Environmental Monitors
The Fluke 750PA4EX pressure module is designed to be rugged, easy-to-use and highly accurate. The Fluke 750PA4EX pressure module is for use with the 718Ex and 725Ex I.S. rated calibrators. The improved accuracies will open up a significant number of new applications. The range is 0 to 15 psia (0 to 1 bar). Comparing pressure module specifications, it is important to compare both the temperature range the time period the specifications apply. Matching the pressure range to the application is critical for best performance in performing a calibration. The image is for reference only. See product specification for details.
The 750PA4EX is a pressure module from Fluke.
Features:
- Digital communication eliminates errors due to poor connections and electrical interference
- The modules are inherently temperature compensated from 0 to 50°C (32 to 122°F)
- The modules are fully interchangeable because all measurements are completed in the pressure module itself and then communicated to the calibrator in digitized form
- Modules are calibrated independently of the calibrator, and can be used with any 718Ex or 725Ex calibrator
- Each module has its own serial number to maintain independent traceability
- Rugged construction, urethane over molding protects against shock if dropped and seals against dirt, dust, and moisture ingress
- Pressure connections are Ω" NPT female, easily converted using adapter set
- ¼" NPT Male, ¼" BSP/ISO and M20 male adapters are provided with each pressure module
- Convenient setup, one-meter cable between the pressure module and calibrator reduces the length of connecting tubing to the pressure source
- Three-year warranty, best in class compared to competitors one year warranty
- Added IEC-Ex certification for compliance in extended geographies
Accessories:
- Pressure Module
- Traceable Calibration Certificate
- Adapters
- Manual
Applications:
- Instrument Maintenance
- Control Systems
- Safety Systems
- Process and Environmental Monitors
The Fluke 750PA4EX pressure module is designed to be rugged, easy-to-use and highly accurate. The Fluke 750PA4EX pressure module is for use with the 718Ex and 725Ex I.S. rated calibrators. The improved accuracies will open up a significant number of new applications. The range is 0 to 15 psia (0 to 1 bar). Comparing pressure module specifications, it is important to compare both the temperature range the time period the specifications apply. Matching the pressure range to the application is critical for best performance in performing a calibration.
The image is for reference only. See product specification for details.