TOTALIZER DISPLAY PANEL; No. of Digits / Alpha:5; Digit Height:4.3mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-40°C; Operating Temperature Max:57°C RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital Counters |
| Product Number | 97F1068 |
| Product Name | Totalizer Display Panel; No. Of Digits / Alpha Veeder Root |
| Operating Temperature | -40 to 135 F (-40 to 57 C) |