TOTALIZER DISPLAY PANEL; No. of Digits / Alpha:5; Digit Height:4.1mm; Supply Voltage Min:-; Supply Voltage Max:115VAC; Panel Cutout Height:44.45mm; Panel Cutout Width:50.04mm; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: NA
COUNTER, 5 DIGIT, ELECTRONIC, MANUAL RESET. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Digital Counters | Electromechanical Counters |
| Product Number | 81F2992 | 91401709 |
| Product Name | Totalizer Display Panel; No. Of Digits / Alpha Veeder Root | Timer/Counter |
| Operating Temperature | 32 to ? F (0 to ? C) |