Fluke Test Connector; Gender Fluke 736033

Description
TEST CONNECTOR; Gender:Plug; Connector Mounting:-; Current Rating:-; Voltage Rating:-; Contact Plating:-; Connector Colour:-; Contact Material:-; Contact Termination Type:-; Product Range:- RoHS Compliant: NA
Description
TEST CONNECTOR; Gender:Plug; Connector Mounting:-; Current Rating:-; Voltage Rating:-; Contact Plating:-; Connector Colour:-; Contact Material:-; Contact Termination Type:-; Product Range:- RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Test Connector; Gender Fluke - 73H0454 - Newark, An Avnet Company
Chicago, IL, United States
Test Connector; Gender Fluke
73H0454
Test Connector; Gender Fluke 73H0454
TEST CONNECTOR; Gender:Plug; Connector Mounting:-; Current Rating:-; Voltage Rating:-; Contact Plating:-; Connector Colour:-; Contact Material:-; Contact Termination Type:-; Product Range:- RoHS Compliant: NA

TEST CONNECTOR; Gender:Plug; Connector Mounting:-; Current Rating:-; Voltage Rating:-; Contact Plating:-; Connector Colour:-; Contact Material:-; Contact Termination Type:-; Product Range:- RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 73H0454
Product Name Test Connector; Gender Fluke
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 1.0mm Pitch Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Geometry Straight (optional feature); Right Angle (optional feature)
Termination Through Hole
View Details
SAE Hermetic Terminal Seal - 27404 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 105.0 amps
View Details
75 Ohm BNC HD Straight Bulkhead Jack - 110783 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details