Pomona Electronics R/a Magnetic Probe W/4Mm Jack, 4A, Black; Gender Pomona 73106-0

Description
R/A MAGNETIC PROBE W/4MM JACK, 4A, BLACK; Gender:Jack; Connector Mounting:Cable Mount; Current Rating:4A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:- RoHS Compliant: Yes
Datasheet
Description
R/A MAGNETIC PROBE W/4MM JACK, 4A, BLACK; Gender:Jack; Connector Mounting:Cable Mount; Current Rating:4A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
R/a Magnetic Probe W/4Mm Jack, 4A, Black; Gender Pomona - 37AH8863 - Newark, An Avnet Company
Chicago, IL, United States
R/a Magnetic Probe W/4Mm Jack, 4A, Black; Gender Pomona
37AH8863
R/a Magnetic Probe W/4Mm Jack, 4A, Black; Gender Pomona 37AH8863
R/A MAGNETIC PROBE W/4MM JACK, 4A, BLACK; Gender:Jack; Connector Mounting:Cable Mount; Current Rating:4A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

R/A MAGNETIC PROBE W/4MM JACK, 4A, BLACK; Gender:Jack; Connector Mounting:Cable Mount; Current Rating:4A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Banana, Jack, 4A, Screw, Blk Rohs Compliant Pomona - 39AH6489 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Jack, 4A, Screw, Blk Rohs Compliant Pomona
39AH6489
Conn, Banana, Jack, 4A, Screw, Blk Rohs Compliant Pomona 39AH6489
CONN, BANANA, JACK, 4A, SCREW, BLK ROHS COMPLIANT: YES

CONN, BANANA, JACK, 4A, SCREW, BLK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 37AH8863 39AH6489
Product Name R/a Magnetic Probe W/4Mm Jack, 4A, Black; Gender Pomona Conn, Banana, Jack, 4A, Screw, Blk Rohs Compliant Pomona
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

“N” Male to Double Banana Plug, Adapter - 9415 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
TNC (F) 4 Hole Panel Mount Connector for RG178 Cable - ET-TFS-4H-3 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Mounting 4 Hole Panel Mount / Flange Mount
View Details
Power Entry Modules (PEM) - 486-3-109-591-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
2 suppliers