Pomona Electronics Jacks, Plugs 73101-0

Description
Banana Jack, Double Connector Standard Banana Turret Black
Request a Quote Datasheet
Description
Banana Jack, Double Connector Standard Banana Turret Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-73101-0-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-73101-0-ND
Jacks, Plugs 501-73101-0-ND
Banana Jack, Double Connector Standard Banana Turret Black

Banana Jack, Double Connector Standard Banana Turret Black

Buy Now Datasheet
Connector, 4Mm Jack, 25A, Black; Gender Pomona - 37AH8856 - Newark, An Avnet Company
Chicago, IL, United States
Connector, 4Mm Jack, 25A, Black; Gender Pomona
37AH8856
Connector, 4Mm Jack, 25A, Black; Gender Pomona 37AH8856
CONNECTOR, 4MM JACK, 25A, BLACK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:25A; Voltage Rating:60VDC; Contact Plating:-; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:Turret RoHS Compliant: Yes

CONNECTOR, 4MM JACK, 25A, BLACK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:25A; Voltage Rating:60VDC; Contact Plating:-; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:Turret RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 501-73101-0-ND 37AH8856
Product Name Jacks, Plugs Connector, 4Mm Jack, 25A, Black; Gender Pomona
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 8828C2 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details