Pomona Electronics Jacks, Plugs 73099-0

Description
Banana Jack Connector Standard Banana Solder Black
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Solder Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-73099-0-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-73099-0-ND
Jacks, Plugs 501-73099-0-ND
Banana Jack Connector Standard Banana Solder Black

Banana Jack Connector Standard Banana Solder Black

Buy Now Datasheet
Connector, 4Mm Jack, 24A, Black; Gender Pomona - 37AH8854 - Newark, An Avnet Company
Chicago, IL, United States
Connector, 4Mm Jack, 24A, Black; Gender Pomona
37AH8854
Connector, 4Mm Jack, 24A, Black; Gender Pomona 37AH8854
CONNECTOR, 4MM JACK, 24A, BLACK; Gender:Jack; Connector Mounting:PCB Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:-; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:Through Hole RoHS Compliant: Yes

CONNECTOR, 4MM JACK, 24A, BLACK; Gender:Jack; Connector Mounting:PCB Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:-; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Banana, Jack, 24A, Th, Blk Rohs Compliant Pomona - 39AH6480 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Jack, 24A, Th, Blk Rohs Compliant Pomona
39AH6480
Conn, Banana, Jack, 24A, Th, Blk Rohs Compliant Pomona 39AH6480
CONN, BANANA, JACK, 24A, TH, BLK ROHS COMPLIANT: YES

CONN, BANANA, JACK, 24A, TH, BLK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 501-73099-0-ND 37AH8854 39AH6480
Product Name Jacks, Plugs Connector, 4Mm Jack, 24A, Black; Gender Pomona Conn, Banana, Jack, 24A, Th, Blk Rohs Compliant Pomona
Connector Type Banana Plug
Gender Female / Jack Female / Jack
Mounting Panel Mount, Through Hole, Right Angle PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51762-10802800ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 28 #
View Details
3 suppliers
Video Display Connectors Series - VGA Connectors - Rego Electronics Inc.
Specs
Category Audio / Video
Connector Type VGA
Gender Female / Jack
View Details
Jack Plugs & Sockets - 449332 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details