Pomona Electronics Jacks, Plugs 73098-6

Description
Banana Jack Connector Standard Banana Threaded, External (Nut) Blue
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Threaded, External (Nut) Blue
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-73098-6-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-73098-6-ND
Jacks, Plugs 501-73098-6-ND
Banana Jack Connector Standard Banana Threaded, External (Nut) Blue

Banana Jack Connector Standard Banana Threaded, External (Nut) Blue

Buy Now Datasheet
Jacks, Plugs - 73098-6 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
73098-6
Jacks, Plugs 73098-6
4MM/MNT SAFE JACK/SHEATH PLG/BLU

4MM/MNT SAFE JACK/SHEATH PLG/BLU

Supplier's Site Datasheet
Connector, 4Mm Jack, 32A, Blue; Gender Pomona - 37AH8853 - Newark, An Avnet Company
Chicago, IL, United States
Connector, 4Mm Jack, 32A, Blue; Gender Pomona
37AH8853
Connector, 4Mm Jack, 32A, Blue; Gender Pomona 37AH8853
CONNECTOR, 4MM JACK, 32A, BLUE; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:32A; Voltage Rating:1kV; Contact Plating:-; Connector Colour:Blue; Contact Material:Brass; Contact Termination Type:Stud; Product Range:- RoHS Compliant: Yes

CONNECTOR, 4MM JACK, 32A, BLUE; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:32A; Voltage Rating:1kV; Contact Plating:-; Connector Colour:Blue; Contact Material:Brass; Contact Termination Type:Stud; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-73098-6-ND 73098-6 37AH8853
Product Name Jacks, Plugs Jacks, Plugs Connector, 4Mm Jack, 32A, Blue; Gender Pomona
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28400-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Blade Type Power Connector Assemblies - 2243-1300G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
4 suppliers
50 Ohm C Connector, C Straight Plug - 190106 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Power Entry Modules (PEM) - 486-3-109-719-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details