Pomona Electronics Jacks, Plugs 73098-0

Description
Banana Jack Connector Standard Banana Threaded, External (Nut) Black
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Threaded, External (Nut) Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-73098-0-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-73098-0-ND
Jacks, Plugs 501-73098-0-ND
Banana Jack Connector Standard Banana Threaded, External (Nut) Black

Banana Jack Connector Standard Banana Threaded, External (Nut) Black

Buy Now Datasheet
Connector, 4Mm Jack, 32A, Black; Gender Pomona - 37AH8851 - Newark, An Avnet Company
Chicago, IL, United States
Connector, 4Mm Jack, 32A, Black; Gender Pomona
37AH8851
Connector, 4Mm Jack, 32A, Black; Gender Pomona 37AH8851
CONNECTOR, 4MM JACK, 32A, BLACK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:32A; Voltage Rating:1kV; Contact Plating:-; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:Stud; Product Range:- RoHS Compliant: Yes

CONNECTOR, 4MM JACK, 32A, BLACK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:32A; Voltage Rating:1kV; Contact Plating:-; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:Stud; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 501-73098-0-ND 37AH8851
Product Name Jacks, Plugs Connector, 4Mm Jack, 32A, Black; Gender Pomona
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data