Pomona Electronics Test Plugs & Test Jacks 73096-2

Description
Test Plugs & Test Jacks INLINE 4mm SAFETY JACK PBC MOUNT RED
Datasheet
Description
Test Plugs & Test Jacks INLINE 4mm SAFETY JACK PBC MOUNT RED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Plugs & Test Jacks
73096-2
Test Plugs & Test Jacks 73096-2
Test Plugs & Test Jacks INLINE 4mm SAFETY JACK PBC MOUNT RED

Test Plugs & Test Jacks INLINE 4mm SAFETY JACK PBC MOUNT RED

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Electrical Test Probes
Product Number 73096-2
Product Name Test Plugs & Test Jacks
Unlock Full Specs
to access all available technical data

Similar Products

Banana, Meter Interface - 201W-36BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Hook; Pin and Socket
Approvals RoHS Compliant
View Details
Coaxial in-line Power Sensor - 9540A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial Probe with Cable -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details