Pomona Electronics Jacks, Plugs 73096-2

Description
Banana Jack Connector Standard Banana Solder Red
Request a Quote
Description
Banana Jack Connector Standard Banana Solder Red
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 4mm Safety Jack, model 73096, is designed for PCB mounting and features an in-line configuration suitable for vertical printed circuit boards. It is rated for a maximum current of 24A and can handle voltages up to CAT III 1000V and CAT IV 600V, ensuring compliance with IEC/EN 61010-1 standards for safety. The jack is constructed from machined brass and is compatible with popular Pomona test lead models, including 5907A, 5908A, and 5909A. The center contact consists of a 2mm round pin with four 0.8mm contacts for secure mounting on PCBs. This product is available in red color, making it easily identifiable in test setups.

Datasheet Summary
Powered by GS/AI

The 4mm Safety Jack, model 73096, is designed for PCB mounting and features an in-line configuration suitable for vertical printed circuit boards. It is rated for a maximum current of 24A and can handle voltages up to CAT III 1000V and CAT IV 600V, ensuring compliance with IEC/EN 61010-1 standards for safety. The jack is constructed from machined brass and is compatible with popular Pomona test lead models, including 5907A, 5908A, and 5909A. The center contact consists of a 2mm round pin with four 0.8mm contacts for secure mounting on PCBs. This product is available in red color, making it easily identifiable in test setups.

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-73096-2-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-73096-2-ND
Jacks, Plugs 501-73096-2-ND
Banana Jack Connector Standard Banana Solder Red

Banana Jack Connector Standard Banana Solder Red

Buy Now Datasheet
4Mm Safety Jack, 24A, Pcb, Red; Gender Pomona - 37AH8850 - Newark, An Avnet Company
Chicago, IL, United States
4Mm Safety Jack, 24A, Pcb, Red; Gender Pomona
37AH8850
4Mm Safety Jack, 24A, Pcb, Red; Gender Pomona 37AH8850
4MM SAFETY JACK, 24A, PCB, RED; Gender:Jack; Connector Mounting:PCB Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:-; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Through Hole RoHS Compliant: Yes

4MM SAFETY JACK, 24A, PCB, RED; Gender:Jack; Connector Mounting:PCB Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:-; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Banana, Jack, 24A, Th, Red Rohs Compliant Pomona - 39AH6476 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Jack, 24A, Th, Red Rohs Compliant Pomona
39AH6476
Conn, Banana, Jack, 24A, Th, Red Rohs Compliant Pomona 39AH6476
CONN, BANANA, JACK, 24A, TH, RED ROHS COMPLIANT: YES

CONN, BANANA, JACK, 24A, TH, RED ROHS COMPLIANT: YES

Supplier's Site
Jacks, Plugs - 73096-2 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
73096-2
Jacks, Plugs 73096-2
4MM INSUL SAFETY JACK FOR PCB

4MM INSUL SAFETY JACK FOR PCB

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-73096-2-ND 37AH8850 39AH6476 73096-2
Product Name Jacks, Plugs 4Mm Safety Jack, 24A, Pcb, Red; Gender Pomona Conn, Banana, Jack, 24A, Th, Red Rohs Compliant Pomona Jacks, Plugs
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Cable Connectors - NCK-MG-Z360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details