Banana Jack Connector Standard Banana Solder Black
4MM SAFETY JACK, 24A, PCB, BLACK; Gender:Jack; Connector Mounting:PCB Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:-; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:Through Hole RoHS Compliant: Yes
CONN, BANANA, JACK, 24A, TH, BLK ROHS COMPLIANT: YES
4MM INSUL SAFETY JACK FOR PCB BL
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 501-73096-0-ND | 37AH8849 | 39AH6475 | 73096-0 |
| Product Name | Jacks, Plugs | 4Mm Safety Jack, 24A, Pcb, Black; Gender Pomona | Conn, Banana, Jack, 24A, Th, Blk Rohs Compliant Pomona | Jacks, Plugs |
| Connector Type | Banana Plug | |||
| Gender | Female / Jack | Female / Jack | Female / Jack | |
| Mounting | Panel Mount, Through Hole | PCB Mount | Panel Mount, Through Hole |