Pomona Electronics Binding Posts 73095-2

Description
Binding Post Connector Standard Smooth, Spring Loaded Red
Request a Quote Datasheet
Description
Binding Post Connector Standard Smooth, Spring Loaded Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Posts - 501-73095-2-ND - DigiKey
Thief River Falls, MN, United States
Binding Posts
501-73095-2-ND
Binding Posts 501-73095-2-ND
Binding Post Connector Standard Smooth, Spring Loaded Red

Binding Post Connector Standard Smooth, Spring Loaded Red

Buy Now Datasheet
Binding Post W/4Mm Safety Jack, Red; Product Range Pomona - 37AH8848 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post W/4Mm Safety Jack, Red; Product Range Pomona
37AH8848
Binding Post W/4Mm Safety Jack, Red; Product Range Pomona 37AH8848
BINDING POST W/4MM SAFETY JACK, RED; Product Range:-; Current Rating:32A; Voltage Rating:600V; Contact Plating:-; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes

BINDING POST W/4MM SAFETY JACK, RED; Product Range:-; Current Rating:32A; Voltage Rating:600V; Contact Plating:-; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 501-73095-2-ND 37AH8848
Product Name Binding Posts Binding Post W/4Mm Safety Jack, Red; Product Range Pomona
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
C55 Connectors: High Density Micro Circular -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
View Details