Pomona Electronics Binding Posts 73095-0

Description
Binding Post Connector Standard Smooth, Spring Loaded Black
Request a Quote Datasheet
Description
Binding Post Connector Standard Smooth, Spring Loaded Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Posts - 501-73095-0-ND - DigiKey
Thief River Falls, MN, United States
Binding Posts
501-73095-0-ND
Binding Posts 501-73095-0-ND
Binding Post Connector Standard Smooth, Spring Loaded Black

Binding Post Connector Standard Smooth, Spring Loaded Black

Buy Now Datasheet
Binding Post W/4Mm Safety Jack, Black; Product Range Pomona - 37AH8847 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post W/4Mm Safety Jack, Black; Product Range Pomona
37AH8847
Binding Post W/4Mm Safety Jack, Black; Product Range Pomona 37AH8847
BINDING POST W/4MM SAFETY JACK, BLACK; Product Range:-; Current Rating:32A; Voltage Rating:600V; Contact Plating:-; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

BINDING POST W/4MM SAFETY JACK, BLACK; Product Range:-; Current Rating:32A; Voltage Rating:600V; Contact Plating:-; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 501-73095-0-ND 37AH8847
Product Name Binding Posts Binding Post W/4Mm Safety Jack, Black; Product Range Pomona
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-102-861-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
HBB Series: High Power, Quick Release Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
View Details