Pomona Electronics Test Plugs & Test Jacks 73094-0

Description
Test Plugs & Test Jacks TOP LOADING 15A QUICK CONNECT-BLK
Datasheet
Description
Test Plugs & Test Jacks TOP LOADING 15A QUICK CONNECT-BLK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Plugs & Test Jacks
73094-0
Test Plugs & Test Jacks 73094-0
Test Plugs & Test Jacks TOP LOADING 15A QUICK CONNECT-BLK

Test Plugs & Test Jacks TOP LOADING 15A QUICK CONNECT-BLK

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Electrical Test Probes
Product Number 73094-0
Product Name Test Plugs & Test Jacks
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
XM Micro-Hook to 0.025″ Sq. Pin Plug, 22 AWG PVC Test Lead - 230XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial in-line Power Sensor - 9530A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details