Pomona Electronics Binding Posts 73094-0

Description
Binding Post Connector Standard Knurled Black Nickel
Request a Quote Datasheet
Description
Binding Post Connector Standard Knurled Black Nickel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Posts - 501-1919-ND - DigiKey
Thief River Falls, MN, United States
Binding Posts
501-1919-ND
Binding Posts 501-1919-ND
Binding Post Connector Standard Knurled Black Nickel

Binding Post Connector Standard Knurled Black Nickel

Buy Now Datasheet
Swedesboro, NJ, United States
TOP LOADING BINDING POST, QUICK CONNECTI

TOP LOADING BINDING POST, QUICK CONNECTI

Buy Now
Binding Post, Top Loading, 15A, Black; Product Range Pomona - 25AC2373 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, Top Loading, 15A, Black; Product Range Pomona
25AC2373
Binding Post, Top Loading, 15A, Black; Product Range Pomona 25AC2373
BINDING POST, TOP LOADING, 15A, BLACK; Product Range:73094 Series; Current Rating:15A; Voltage Rating:70VDC; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

BINDING POST, TOP LOADING, 15A, BLACK; Product Range:73094 Series; Current Rating:15A; Voltage Rating:70VDC; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1919-ND 73094-0 25AC2373
Product Name Binding Posts Binding Post, Top Loading, 15A, Black; Product Range Pomona
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Micro Quadrax/Twinax: NDL, SMA and Micro-D Size Shells -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details