Pomona Electronics Jacks, Plugs 73093-9

Description
RET. SHEATHED BANANA PLUG, QUICK CONNECT
Request a Quote Datasheet
Description
RET. SHEATHED BANANA PLUG, QUICK CONNECT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
RET. SHEATHED BANANA PLUG, QUICK CONNECT

RET. SHEATHED BANANA PLUG, QUICK CONNECT

Buy Now
Jacks, Plugs - 501-1918-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1918-ND
Jacks, Plugs 501-1918-ND
Banana Plug, Stackable Connector Standard Banana Solderless White

Banana Plug, Stackable Connector Standard Banana Solderless White

Buy Now Datasheet
Jacks, Plugs - 73093-9 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
73093-9
Jacks, Plugs 73093-9
CONN BANANA PLUG STACK SLDRLESS

CONN BANANA PLUG STACK SLDRLESS

Supplier's Site Datasheet
4Mm Banana Plug, Stacking, 36A, White; Gender Pomona - 25AC2372 - Newark, An Avnet Company
Chicago, IL, United States
4Mm Banana Plug, Stacking, 36A, White; Gender Pomona
25AC2372
4Mm Banana Plug, Stacking, 36A, White; Gender Pomona 25AC2372
4MM BANANA PLUG, STACKING, 36A, WHITE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:36A; Voltage Rating:70VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Brass, Steel RoHS Compliant: Yes

4MM BANANA PLUG, STACKING, 36A, WHITE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:36A; Voltage Rating:70VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Brass, Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 73093-9 501-1918-ND 73093-9 25AC2372
Product Name Jacks, Plugs Jacks, Plugs 4Mm Banana Plug, Stacking, 36A, White; Gender Pomona
Gender Male / Plug Male / Plug Male / Plug
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Cable Mount
Contact Size (AWG) 18 to 22 AWG 18 to 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Underwater Connectors -  - Douglas Electrical Components
Douglas Electrical Components
View Details
Coaxial Adapters - NA3S - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details