Pomona Electronics Jacks, Plugs 73093-6

Description
RET. SHEATHED BANANA PLUG, QUICK CONNECT
Request a Quote Datasheet
Description
RET. SHEATHED BANANA PLUG, QUICK CONNECT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
RET. SHEATHED BANANA PLUG, QUICK CONNECT

RET. SHEATHED BANANA PLUG, QUICK CONNECT

Buy Now
Jacks, Plugs - 501-1917-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1917-ND
Jacks, Plugs 501-1917-ND
Banana Plug, Stackable Connector Standard Banana Solderless Blue

Banana Plug, Stackable Connector Standard Banana Solderless Blue

Buy Now Datasheet
4Mm Banana Plug, Stacking, 36A, Blue; Gender Pomona - 25AC2371 - Newark, An Avnet Company
Chicago, IL, United States
4Mm Banana Plug, Stacking, 36A, Blue; Gender Pomona
25AC2371
4Mm Banana Plug, Stacking, 36A, Blue; Gender Pomona 25AC2371
4MM BANANA PLUG, STACKING, 36A, BLUE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:36A; Voltage Rating:70VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass, Steel RoHS Compliant: Yes

4MM BANANA PLUG, STACKING, 36A, BLUE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:36A; Voltage Rating:70VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass, Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 73093-6 501-1917-ND 25AC2371
Product Name Jacks, Plugs 4Mm Banana Plug, Stacking, 36A, Blue; Gender Pomona
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28500-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
50 Ohm SMA 90° Plug - 111140 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details