Pomona Electronics Jacks, Plugs 73093-5

Description
RET. SHEATHED BANANA PLUG, QUICK CONNECT
Request a Quote Datasheet
Description
RET. SHEATHED BANANA PLUG, QUICK CONNECT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
RET. SHEATHED BANANA PLUG, QUICK CONNECT

RET. SHEATHED BANANA PLUG, QUICK CONNECT

Buy Now
Jacks, Plugs - 501-1916-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1916-ND
Jacks, Plugs 501-1916-ND
Banana Plug, Stackable Connector Standard Banana Solderless Green

Banana Plug, Stackable Connector Standard Banana Solderless Green

Buy Now Datasheet
4Mm Banana Plug, Stacking, 36A, Green; Gender Pomona - 25AC2370 - Newark, An Avnet Company
Chicago, IL, United States
4Mm Banana Plug, Stacking, 36A, Green; Gender Pomona
25AC2370
4Mm Banana Plug, Stacking, 36A, Green; Gender Pomona 25AC2370
4MM BANANA PLUG, STACKING, 36A, GREEN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:36A; Voltage Rating:70VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass, Steel RoHS Compliant: Yes

4MM BANANA PLUG, STACKING, 36A, GREEN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:36A; Voltage Rating:70VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass, Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 73093-5 501-1916-ND 25AC2370
Product Name Jacks, Plugs 4Mm Banana Plug, Stacking, 36A, Green; Gender Pomona
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MINI DIN JACK 8 POSITIONS VERTICAL - 80203-508V8L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Right Angle, Shrouded Banana Socket - 9309 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Geometry Right Angle
View Details