Pomona Electronics Jacks, Plugs 73093-4

Description
RET. SHEATHED BANANA PLUG, QUICK CONNECT
Request a Quote Datasheet
Description
RET. SHEATHED BANANA PLUG, QUICK CONNECT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
RET. SHEATHED BANANA PLUG, QUICK CONNECT

RET. SHEATHED BANANA PLUG, QUICK CONNECT

Buy Now
Jacks, Plugs - 501-1915-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1915-ND
Jacks, Plugs 501-1915-ND
Banana Plug, Stackable Connector Standard Banana Solderless Yellow

Banana Plug, Stackable Connector Standard Banana Solderless Yellow

Buy Now Datasheet
4Mm Banana Plug, Stacking, 36A, Yellow; Gender Pomona - 25AC2369 - Newark, An Avnet Company
Chicago, IL, United States
4Mm Banana Plug, Stacking, 36A, Yellow; Gender Pomona
25AC2369
4Mm Banana Plug, Stacking, 36A, Yellow; Gender Pomona 25AC2369
4MM BANANA PLUG, STACKING, 36A, YELLOW; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:36A; Voltage Rating:70VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass, Steel RoHS Compliant: Yes

4MM BANANA PLUG, STACKING, 36A, YELLOW; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:36A; Voltage Rating:70VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass, Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 73093-4 501-1915-ND 25AC2369
Product Name Jacks, Plugs 4Mm Banana Plug, Stacking, 36A, Yellow; Gender Pomona
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
15-Pin Hermetic D-sub Connector - 54670 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
RJ45 For 2 Pair Cables Plug w/Protective Boot (Cat 5e) - 190061 (568A) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
View Details