Pomona Electronics Unclassified - 73093-0 73093-0

Description
RET. SHEATHED BANANA PLUG, QUICK CONNECT
Request a Quote Datasheet
Description
RET. SHEATHED BANANA PLUG, QUICK CONNECT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 73093-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RET. SHEATHED BANANA PLUG, QUICK CONNECT

RET. SHEATHED BANANA PLUG, QUICK CONNECT

Buy Now
Unclassified - 73093-0 - 907853-73093-0 - Win Source Electronics
Laguna Hills, CA, United States
Unclassified - 73093-0
907853-73093-0
Unclassified - 73093-0 907853-73093-0
Manufacturer: Pomona Electronics Win Source Part Number: 907853-73093-0 Features: Banana Plug, Stackable Connector Standard Banana Solderless Black Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 73093 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 501-1913, 4912961

Manufacturer: Pomona Electronics
Win Source Part Number: 907853-73093-0
Features: Banana Plug, Stackable Connector Standard Banana Solderless Black
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 73093
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 501-1913, 4912961

Buy Now Datasheet
Jacks, Plugs - 501-1913-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1913-ND
Jacks, Plugs 501-1913-ND
Banana Plug, Stackable Connector Standard Banana Solderless Black

Banana Plug, Stackable Connector Standard Banana Solderless Black

Buy Now Datasheet
4Mm Banana Plug, Stacking, 36A, Black; Gender Pomona - 25AC2367 - Newark, An Avnet Company
Chicago, IL, United States
4Mm Banana Plug, Stacking, 36A, Black; Gender Pomona
25AC2367
4Mm Banana Plug, Stacking, 36A, Black; Gender Pomona 25AC2367
4MM BANANA PLUG, STACKING, 36A, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:36A; Voltage Rating:70VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass, Steel RoHS Compliant: Yes

4MM BANANA PLUG, STACKING, 36A, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:36A; Voltage Rating:70VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass, Steel RoHS Compliant: Yes

Supplier's Site Datasheet
Jacks, Plugs - 73093-0 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
73093-0
Jacks, Plugs 73093-0
CONN BANANA PLUG STACK SLDRLESS

CONN BANANA PLUG STACK SLDRLESS

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 73093-0 907853-73093-0 501-1913-ND 25AC2367 73093-0
Product Name Unclassified - 73093-0 Jacks, Plugs 4Mm Banana Plug, Stacking, 36A, Black; Gender Pomona Jacks, Plugs
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Cable Mount Free Hanging (In-Line)
Gender Male / Plug Male / Plug Male / Plug
Contact Size (AWG) 18 to 22 AWG 18 to 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details