Pomona Electronics Jacks, Plugs 73092-9

Description
73092-9,STACKABLE BANANA PLUG, QUICK CON
Request a Quote Datasheet
Description
73092-9,STACKABLE BANANA PLUG, QUICK CON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 73092-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
73092-9,STACKABLE BANANA PLUG, QUICK CON

73092-9,STACKABLE BANANA PLUG, QUICK CON

Buy Now
Jacks, Plugs - 501-1912-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1912-ND
Jacks, Plugs 501-1912-ND
Banana Plug, Stackable Connector Standard Banana Solderless White

Banana Plug, Stackable Connector Standard Banana Solderless White

Buy Now Datasheet
4Mm Banana Plug, Stacking, 36A, White; Gender Pomona - 25AC2366 - Newark, An Avnet Company
Chicago, IL, United States
4Mm Banana Plug, Stacking, 36A, White; Gender Pomona
25AC2366
4Mm Banana Plug, Stacking, 36A, White; Gender Pomona 25AC2366
4MM BANANA PLUG, STACKING, 36A, WHITE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:36A; Voltage Rating:70VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Brass, Steel RoHS Compliant: Yes

4MM BANANA PLUG, STACKING, 36A, WHITE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:36A; Voltage Rating:70VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Brass, Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 73092-9 501-1912-ND 25AC2366
Product Name Jacks, Plugs 4Mm Banana Plug, Stacking, 36A, White; Gender Pomona
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

2 Pieces Battery Connectors - 2.00mm Pitch Series - Rego Electronics Inc.
Specs
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Current Rating 7.0 amps
View Details
Connector - Magnetic Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
RJ45 For 4 Pair Cables Plug w/Clamp Nut Strain Relief (Cat 8-568B Only) - 111112 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details