Pomona Electronics Jacks, Plugs 73092-6

Description
Banana Plug, Stackable Connector Standard Banana Solderless Blue
Request a Quote Datasheet
Description
Banana Plug, Stackable Connector Standard Banana Solderless Blue
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1911-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1911-ND
Jacks, Plugs 501-1911-ND
Banana Plug, Stackable Connector Standard Banana Solderless Blue

Banana Plug, Stackable Connector Standard Banana Solderless Blue

Buy Now Datasheet
4Mm Banana Plug, Stacking, 36A, Blue; Gender Pomona - 25AC2365 - Newark, An Avnet Company
Chicago, IL, United States
4Mm Banana Plug, Stacking, 36A, Blue; Gender Pomona
25AC2365
4Mm Banana Plug, Stacking, 36A, Blue; Gender Pomona 25AC2365
4MM BANANA PLUG, STACKING, 36A, BLUE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:36A; Voltage Rating:70VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass, Steel RoHS Compliant: Yes

4MM BANANA PLUG, STACKING, 36A, BLUE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:36A; Voltage Rating:70VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass, Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 501-1911-ND 25AC2365
Product Name Jacks, Plugs 4Mm Banana Plug, Stacking, 36A, Blue; Gender Pomona
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Micro-D Twinax (MDTX): With Size 10 Twinax Contacts -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details