Pomona Electronics Jacks, Plugs 73092-2

Description
Banana Plug, Stackable Connector Standard Banana Solderless Red
Request a Quote Datasheet
Description
Banana Plug, Stackable Connector Standard Banana Solderless Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1908-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1908-ND
Jacks, Plugs 501-1908-ND
Banana Plug, Stackable Connector Standard Banana Solderless Red

Banana Plug, Stackable Connector Standard Banana Solderless Red

Buy Now Datasheet
4Mm Banana Plug, Stacking, 36A, Red; Gender Pomona - 25AC2362 - Newark, An Avnet Company
Chicago, IL, United States
4Mm Banana Plug, Stacking, 36A, Red; Gender Pomona
25AC2362
4Mm Banana Plug, Stacking, 36A, Red; Gender Pomona 25AC2362
4MM BANANA PLUG, STACKING, 36A, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:36A; Voltage Rating:70VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass, Steel RoHS Compliant: Yes

4MM BANANA PLUG, STACKING, 36A, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:36A; Voltage Rating:70VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass, Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 501-1908-ND 25AC2362
Product Name Jacks, Plugs 4Mm Banana Plug, Stacking, 36A, Red; Gender Pomona
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data