Pomona Electronics Jacks, Plugs 73091-2

Description
Banana Plug Connector Standard Banana Solderless Red
Request a Quote Datasheet
Description
Banana Plug Connector Standard Banana Solderless Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1906-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1906-ND
Jacks, Plugs 501-1906-ND
Banana Plug Connector Standard Banana Solderless Red

Banana Plug Connector Standard Banana Solderless Red

Buy Now Datasheet
Swedesboro, NJ, United States
SHEATHED BANANA PLUG, QUICK CONNECTION (

SHEATHED BANANA PLUG, QUICK CONNECTION (

Buy Now
4Mm Banana Plug, 20A, Push Lock, Red; Gender Pomona - 25AC2360 - Newark, An Avnet Company
Chicago, IL, United States
4Mm Banana Plug, 20A, Push Lock, Red; Gender Pomona
25AC2360
4Mm Banana Plug, 20A, Push Lock, Red; Gender Pomona 25AC2360
4MM BANANA PLUG, 20A, PUSH LOCK, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:20A; Voltage Rating:600V; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass, Steel; Product Range:- RoHS Compliant: Yes

4MM BANANA PLUG, 20A, PUSH LOCK, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:20A; Voltage Rating:600V; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass, Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1906-ND 73091-2 25AC2360
Product Name Jacks, Plugs 4Mm Banana Plug, 20A, Push Lock, Red; Gender Pomona
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A222Y10V22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row - 1377G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers