Pomona Electronics Jacks, Plugs 73091-0

Description
SHEATHED BANANA PLUG, QUICK CONNECTION (
Request a Quote
Description
SHEATHED BANANA PLUG, QUICK CONNECTION (
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 4mm Banana Plug, model 73091, features a push-lock mechanism for quick wire attachment, allowing for easy assembly or repair of test leads without the need for soldering or set screws. It is designed to accommodate wire gauges from 22 AWG to 18 AWG, with a maximum current rating of 20A and a voltage rating of CAT II 600V / CAT III 300V when properly assembled. The contact materials include nickel-plated brass and steel, while the insulation is made from polypropylene and polyoxymethylene. This product is suitable for creating test leads in various applications, providing a reliable connection with a maximum resistance of less than 10 m,Ѷ.

Datasheet Summary
Powered by GS/AI

The 4mm Banana Plug, model 73091, features a push-lock mechanism for quick wire attachment, allowing for easy assembly or repair of test leads without the need for soldering or set screws. It is designed to accommodate wire gauges from 22 AWG to 18 AWG, with a maximum current rating of 20A and a voltage rating of CAT II 600V / CAT III 300V when properly assembled. The contact materials include nickel-plated brass and steel, while the insulation is made from polypropylene and polyoxymethylene. This product is suitable for creating test leads in various applications, providing a reliable connection with a maximum resistance of less than 10 m,Ѷ.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
SHEATHED BANANA PLUG, QUICK CONNECTION (

SHEATHED BANANA PLUG, QUICK CONNECTION (

Buy Now
Jacks, Plugs - 501-1905-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1905-ND
Jacks, Plugs 501-1905-ND
Banana Plug Connector Standard Banana Solderless Black

Banana Plug Connector Standard Banana Solderless Black

Buy Now Datasheet
Jacks, Plugs - 73091-0 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
73091-0
Jacks, Plugs 73091-0
CONN BANANA PLUG SLDRLESS BLACK

CONN BANANA PLUG SLDRLESS BLACK

Supplier's Site Datasheet
4Mm Banana Plug, 20A, Push Lock, Black; Gender Pomona - 25AC2359 - Newark, An Avnet Company
Chicago, IL, United States
4Mm Banana Plug, 20A, Push Lock, Black; Gender Pomona
25AC2359
4Mm Banana Plug, 20A, Push Lock, Black; Gender Pomona 25AC2359
4MM BANANA PLUG, 20A, PUSH LOCK, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:20A; Voltage Rating:600V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass, Steel RoHS Compliant: Yes

4MM BANANA PLUG, 20A, PUSH LOCK, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:20A; Voltage Rating:600V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass, Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 73091-0 501-1905-ND 73091-0 25AC2359
Product Name Jacks, Plugs Jacks, Plugs 4Mm Banana Plug, 20A, Push Lock, Black; Gender Pomona
Gender Male / Plug Male / Plug Male / Plug
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Cable Mount
Contact Size (AWG) 18 to 22 AWG 18 to 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
PCB Connectors - NCK-FL2G-S-04 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5781 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details