Pomona Electronics Jacks, Plugs 73090-6

Description
Banana Plug Connector Standard Banana Solderless Blue
Request a Quote Datasheet
Description
Banana Plug Connector Standard Banana Solderless Blue
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1903-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1903-ND
Jacks, Plugs 501-1903-ND
Banana Plug Connector Standard Banana Solderless Blue

Banana Plug Connector Standard Banana Solderless Blue

Buy Now Datasheet
4Mm Banana Plug, 20A, Push Lock, Blue; Gender Pomona - 25AC2357 - Newark, An Avnet Company
Chicago, IL, United States
4Mm Banana Plug, 20A, Push Lock, Blue; Gender Pomona
25AC2357
4Mm Banana Plug, 20A, Push Lock, Blue; Gender Pomona 25AC2357
4MM BANANA PLUG, 20A, PUSH LOCK, BLUE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:20A; Voltage Rating:70VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass, Steel RoHS Compliant: Yes

4MM BANANA PLUG, 20A, PUSH LOCK, BLUE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:20A; Voltage Rating:70VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass, Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 501-1903-ND 25AC2357
Product Name Jacks, Plugs 4Mm Banana Plug, 20A, Push Lock, Blue; Gender Pomona
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF Micro Coaxial Switches - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Coaxial Connector; RF and Microwave Connector
View Details
OBDII 16P J1962 Female to BENZ 38P 90° Female Connector cable - QLC16031 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details