Pomona Electronics Test Plugs & Test Jacks 73090-5

Description
Test Plugs & Test Jacks QUICK CONNECT 4mm STRAIGHT LINE-GRN
Datasheet
Description
Test Plugs & Test Jacks QUICK CONNECT 4mm STRAIGHT LINE-GRN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Plugs & Test Jacks
73090-5
Test Plugs & Test Jacks 73090-5
Test Plugs & Test Jacks QUICK CONNECT 4mm STRAIGHT LINE-GRN

Test Plugs & Test Jacks QUICK CONNECT 4mm STRAIGHT LINE-GRN

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Electrical Test Probes
Product Number 73090-5
Product Name Test Plugs & Test Jacks
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9520A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Banana, Meter Interface - 633XJL-48R/B-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Hook; Pin and Socket
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details