Pomona Electronics Jacks, Plugs 73090-4

Description
Banana Plug Connector Standard Banana Solderless Yellow
Request a Quote Datasheet
Description
Banana Plug Connector Standard Banana Solderless Yellow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1901-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1901-ND
Jacks, Plugs 501-1901-ND
Banana Plug Connector Standard Banana Solderless Yellow

Banana Plug Connector Standard Banana Solderless Yellow

Buy Now Datasheet
Jacks, Plugs - 73090-4 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
73090-4
Jacks, Plugs 73090-4
CONN BANANA PLUG SLDRLESS YELLOW

CONN BANANA PLUG SLDRLESS YELLOW

Supplier's Site
4Mm Banana Plug, 20A, Push Lock, Yellow; Gender Pomona - 25AC2355 - Newark, An Avnet Company
Chicago, IL, United States
4Mm Banana Plug, 20A, Push Lock, Yellow; Gender Pomona
25AC2355
4Mm Banana Plug, 20A, Push Lock, Yellow; Gender Pomona 25AC2355
4MM BANANA PLUG, 20A, PUSH LOCK, YELLOW; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:20A; Voltage Rating:70VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass, Steel RoHS Compliant: Yes

4MM BANANA PLUG, 20A, PUSH LOCK, YELLOW; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:20A; Voltage Rating:70VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass, Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1901-ND 73090-4 25AC2355
Product Name Jacks, Plugs Jacks, Plugs 4Mm Banana Plug, 20A, Push Lock, Yellow; Gender Pomona
Gender Male / Plug Male / Plug Male / Plug
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Cable Mount
Contact Size (AWG) 18 to 22 AWG 18 to 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Custom Off The Shelf Micro Circular Connectors - Type Plastic - A220015-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
Blade Type Power Connector Assemblies - 2243-1330G15-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
50 Ohm N Type 90° Plug - 190411(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6062 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details