Pomona Electronics Jacks, Plugs 73090-2

Description
BANANA PLUG, QUICK CONNECTION (RED)
Request a Quote Datasheet
Description
BANANA PLUG, QUICK CONNECTION (RED)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
BANANA PLUG, QUICK CONNECTION (RED)

BANANA PLUG, QUICK CONNECTION (RED)

Buy Now
Jacks, Plugs - 501-1900-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1900-ND
Jacks, Plugs 501-1900-ND
Banana Plug Connector Standard Banana Solderless Red

Banana Plug Connector Standard Banana Solderless Red

Buy Now Datasheet
Jacks, Plugs - 73090-2 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
73090-2
Jacks, Plugs 73090-2
CONN BANANA PLUG SOLDERLESS RED

CONN BANANA PLUG SOLDERLESS RED

Supplier's Site
4Mm Banana Plug, 20A, Push Lock, Red; Gender Pomona - 25AC2354 - Newark, An Avnet Company
Chicago, IL, United States
4Mm Banana Plug, 20A, Push Lock, Red; Gender Pomona
25AC2354
4Mm Banana Plug, 20A, Push Lock, Red; Gender Pomona 25AC2354
4MM BANANA PLUG, 20A, PUSH LOCK, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:20A; Voltage Rating:70VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass, Steel RoHS Compliant: Yes

4MM BANANA PLUG, 20A, PUSH LOCK, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:20A; Voltage Rating:70VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass, Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 73090-2 501-1900-ND 73090-2 25AC2354
Product Name Jacks, Plugs Jacks, Plugs 4Mm Banana Plug, 20A, Push Lock, Red; Gender Pomona
Gender Male / Plug Male / Plug Male / Plug
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Cable Mount
Contact Size (AWG) 18 to 22 AWG 18 to 22 AWG
Unlock Full Specs
to access all available technical data