Pomona Electronics Jacks, Plugs 73090-0

Description
Banana Plug Connector Standard Banana Solderless Black
Request a Quote Datasheet
Description
Banana Plug Connector Standard Banana Solderless Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1899-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1899-ND
Jacks, Plugs 501-1899-ND
Banana Plug Connector Standard Banana Solderless Black

Banana Plug Connector Standard Banana Solderless Black

Buy Now Datasheet
4Mm Banana Plug, 20A, Push Lock, Black; Gender Pomona - 25AC2353 - Newark, An Avnet Company
Chicago, IL, United States
4Mm Banana Plug, 20A, Push Lock, Black; Gender Pomona
25AC2353
4Mm Banana Plug, 20A, Push Lock, Black; Gender Pomona 25AC2353
4MM BANANA PLUG, 20A, PUSH LOCK, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:20A; Voltage Rating:70VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass, Steel RoHS Compliant: Yes

4MM BANANA PLUG, 20A, PUSH LOCK, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:20A; Voltage Rating:70VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass, Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 501-1899-ND 25AC2353
Product Name Jacks, Plugs 4Mm Banana Plug, 20A, Push Lock, Black; Gender Pomona
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-01 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details