Pomona Electronics Test Plugs & Test Jacks 73090-0

Description
Test Plugs & Test Jacks QUICK CONNECT 4mm STRAIGHT LINE-BLK
Datasheet
Description
Test Plugs & Test Jacks QUICK CONNECT 4mm STRAIGHT LINE-BLK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Plugs & Test Jacks
73090-0
Test Plugs & Test Jacks 73090-0
Test Plugs & Test Jacks QUICK CONNECT 4mm STRAIGHT LINE-BLK

Test Plugs & Test Jacks QUICK CONNECT 4mm STRAIGHT LINE-BLK

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Electrical Test Probes
Product Number 73090-0
Product Name Test Plugs & Test Jacks
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
XHL Macro-Hook to Alligator Clip, 18 AWG PVC Test Lead - 619XHL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial in-line Power Sensor - 9516A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details