Pomona Electronics Jumper Test Lead Set; Kit Contents Pomona 73087-6-4

Description
JUMPER TEST LEAD SET; Kit Contents:Sheathed 4mm Banana Plug to Sheathed Banana Plug, Sheathed 4mm Banana Plug to Sheathed Banana Jack; Product Range:73087 Series; Cable Length:6"; Colour:Yellow; Voltage Rating:1kV RoHS Compliant: NA
Datasheet
Description
JUMPER TEST LEAD SET; Kit Contents:Sheathed 4mm Banana Plug to Sheathed Banana Plug, Sheathed 4mm Banana Plug to Sheathed Banana Jack; Product Range:73087 Series; Cable Length:6"; Colour:Yellow; Voltage Rating:1kV RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jumper Test Lead Set; Kit Contents Pomona - 10R1517 - Newark, An Avnet Company
Chicago, IL, United States
Jumper Test Lead Set; Kit Contents Pomona
10R1517
Jumper Test Lead Set; Kit Contents Pomona 10R1517
JUMPER TEST LEAD SET; Kit Contents:Sheathed 4mm Banana Plug to Sheathed Banana Plug, Sheathed 4mm Banana Plug to Sheathed Banana Jack; Product Range:73087 Series; Cable Length:6"; Colour:Yellow; Voltage Rating:1kV RoHS Compliant: NA

JUMPER TEST LEAD SET; Kit Contents:Sheathed 4mm Banana Plug to Sheathed Banana Plug, Sheathed 4mm Banana Plug to Sheathed Banana Jack; Product Range:73087 Series; Cable Length:6"; Colour:Yellow; Voltage Rating:1kV RoHS Compliant: NA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
73087-6-4
Test Leads 73087-6-4
Test Leads JUMPER TEST LEAD SET (YELLOW) 6 INCH

Test Leads JUMPER TEST LEAD SET (YELLOW) 6 INCH

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 10R1517 73087-6-4
Product Name Jumper Test Lead Set; Kit Contents Pomona Test Leads
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Coaxial Probe with SMB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Probe Type Coaxial
View Details