Pomona Electronics Banana, Meter Interface 73087-6-0

Description
"6.0"" (152.40mm) Banana Plug, Single, Sheathed To Banana Plug, Single, Sheathed, Banana Socket (Jack), Single Patch Cord 1000VAC (1kV)"
Request a Quote Datasheet
Description
"6.0"" (152.40mm) Banana Plug, Single, Sheathed To Banana Plug, Single, Sheathed, Banana Socket (Jack), Single Patch Cord 1000VAC (1kV)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-1305-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-1305-ND
Banana, Meter Interface 501-1305-ND
"6.0"" (152.40mm) Banana Plug, Single, Sheathed To Banana Plug, Single, Sheathed, Banana Socket (Jack), Single Patch Cord 1000VAC (1kV)"

"6.0"" (152.40mm) Banana Plug, Single, Sheathed To Banana Plug, Single, Sheathed, Banana Socket (Jack), Single Patch Cord 1000VAC (1kV)"

Buy Now Datasheet
Jumper Test Lead Set; Kit Contents Pomona - 10R1515 - Newark, An Avnet Company
Chicago, IL, United States
Jumper Test Lead Set; Kit Contents Pomona
10R1515
Jumper Test Lead Set; Kit Contents Pomona 10R1515
JUMPER TEST LEAD SET; Kit Contents:Sheathed 4mm Banana Plug to Sheathed Banana Plug, Sheathed 4mm Banana Plug to Sheathed Banana Jack; Product Range:Model 73087 Series; Cable Length:6"; Colour:Black; Voltage Rating:1kV RoHS Compliant: Yes

JUMPER TEST LEAD SET; Kit Contents:Sheathed 4mm Banana Plug to Sheathed Banana Plug, Sheathed 4mm Banana Plug to Sheathed Banana Jack; Product Range:Model 73087 Series; Cable Length:6"; Colour:Black; Voltage Rating:1kV RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
73087-6-0
Test Leads 73087-6-0
Test Leads JUMPER TEST LEAD SET (BLACK) 6 INCH

Test Leads JUMPER TEST LEAD SET (BLACK) 6 INCH

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-1305-ND 10R1515 73087-6-0
Product Name Banana, Meter Interface Jumper Test Lead Set; Kit Contents Pomona Test Leads
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9517A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details