"36.0"" (914.40mm) Banana Plug, Single, Sheathed To Banana Plug, Single, Sheathed, Banana Socket (Jack), Single Patch Cord 1000VAC (1kV)"
JUMPER TEST LEAD SET; Kit Contents:Sheathed 4mm Banana Plug to Sheathed Banana Plug, Sheathed 4mm Banana Plug to Sheathed Banana Jack; Product Range:Model 73087 Series; Cable Length:36"; Colour:Black; Voltage Rating:1kV RoHS Compliant: Yes
Test Leads JUMPER TEST LEAD SET (BLACK) 36 INCH
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electrical Test Probes | Electrical Test Probes | Electrical Test Probes |
| Product Number | 501-1303-ND | 10R1511 | 73087-36-0 |
| Product Name | Banana, Meter Interface | Jumper Test Lead Set; Kit Contents Pomona | Test Leads |
| Probe Configuration | Pin and Socket |