Pomona Electronics Jumper Test Lead Set; Kit Contents Pomona 73087-24-4

Description
JUMPER TEST LEAD SET; Kit Contents:Sheathed 4mm Banana Plug to Sheathed Banana Plug, Sheathed 4mm Banana Plug to Sheathed Banana Jack; Product Range:73087 Series; Cable Length:24"; Colour:Yellow; Voltage Rating:1kV RoHS Compliant: NA
Description
JUMPER TEST LEAD SET; Kit Contents:Sheathed 4mm Banana Plug to Sheathed Banana Plug, Sheathed 4mm Banana Plug to Sheathed Banana Jack; Product Range:73087 Series; Cable Length:24"; Colour:Yellow; Voltage Rating:1kV RoHS Compliant: NA
Datasheet
Datasheet Summary
Powered by GS/AI

The Jumper Test Lead Set, model 73087, includes a sheathed 4mm banana plug to sheathed 4mm banana plug test lead and a sheathed 4mm banana plug to sheathed 4mm banana jack patch cord. These leads are designed for flexibility and are suitable for conducting peer-checking system tests prior to final connections. The plugs and housing are molded directly to the cable, ensuring a durable one-piece design with double crimped wires for longevity. The set features a multi-leaf banana spring made of beryllium copper with nickel plating, which enhances insertion cycle life and reduces contact resistance. The wire is 18 AWG with high strand count silicone insulation, providing excellent flexibility and high temperature resistance. The operating temperature range is from -4°F to +131°F (-20°C to +55°C), with a maximum current rating of 10 Amps and an operating voltage of 1000 Vrms (CAT I). Various lengths and colors are available, allowing for customization based on project requirements.

Datasheet Summary
Powered by GS/AI

The Jumper Test Lead Set, model 73087, includes a sheathed 4mm banana plug to sheathed 4mm banana plug test lead and a sheathed 4mm banana plug to sheathed 4mm banana jack patch cord. These leads are designed for flexibility and are suitable for conducting peer-checking system tests prior to final connections. The plugs and housing are molded directly to the cable, ensuring a durable one-piece design with double crimped wires for longevity. The set features a multi-leaf banana spring made of beryllium copper with nickel plating, which enhances insertion cycle life and reduces contact resistance. The wire is 18 AWG with high strand count silicone insulation, providing excellent flexibility and high temperature resistance. The operating temperature range is from -4°F to +131°F (-20°C to +55°C), with a maximum current rating of 10 Amps and an operating voltage of 1000 Vrms (CAT I). Various lengths and colors are available, allowing for customization based on project requirements.

Suppliers

Company
Product
Description
Supplier Links
Jumper Test Lead Set; Kit Contents Pomona - 10R1509 - Newark, An Avnet Company
Chicago, IL, United States
Jumper Test Lead Set; Kit Contents Pomona
10R1509
Jumper Test Lead Set; Kit Contents Pomona 10R1509
JUMPER TEST LEAD SET; Kit Contents:Sheathed 4mm Banana Plug to Sheathed Banana Plug, Sheathed 4mm Banana Plug to Sheathed Banana Jack; Product Range:73087 Series; Cable Length:24"; Colour:Yellow; Voltage Rating:1kV RoHS Compliant: NA

JUMPER TEST LEAD SET; Kit Contents:Sheathed 4mm Banana Plug to Sheathed Banana Plug, Sheathed 4mm Banana Plug to Sheathed Banana Jack; Product Range:73087 Series; Cable Length:24"; Colour:Yellow; Voltage Rating:1kV RoHS Compliant: NA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
73087-24-4
Test Leads 73087-24-4
Test Leads JUMPER TEST LEAD SET (YELLOW) 24 INCH

Test Leads JUMPER TEST LEAD SET (YELLOW) 24 INCH

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 10R1509 73087-24-4
Product Name Jumper Test Lead Set; Kit Contents Pomona Test Leads
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.039
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details
Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
X100W Mini-Hook to 0.080″ Pin Plug, 18 AWG PVC Test Lead - AX6W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details