Pomona Electronics Banana, Meter Interface 73087-24-2

Description
"24.0"" (609.60mm) Banana Plug, Single, Sheathed To Banana Plug, Single, Sheathed, Banana Socket (Jack), Single Patch Cord 1000VAC (1kV)"
Request a Quote Datasheet
Description
"24.0"" (609.60mm) Banana Plug, Single, Sheathed To Banana Plug, Single, Sheathed, Banana Socket (Jack), Single Patch Cord 1000VAC (1kV)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-1302-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-1302-ND
Banana, Meter Interface 501-1302-ND
"24.0"" (609.60mm) Banana Plug, Single, Sheathed To Banana Plug, Single, Sheathed, Banana Socket (Jack), Single Patch Cord 1000VAC (1kV)"

"24.0"" (609.60mm) Banana Plug, Single, Sheathed To Banana Plug, Single, Sheathed, Banana Socket (Jack), Single Patch Cord 1000VAC (1kV)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Leads
73087-24-2
Test Leads 73087-24-2
Test Leads JUMPER TEST LEAD SET (RED) 24 INCH

Test Leads JUMPER TEST LEAD SET (RED) 24 INCH

Buy Now Datasheet
Jumper Test Lead Set; Kit Contents Pomona - 10R1508 - Newark, An Avnet Company
Chicago, IL, United States
Jumper Test Lead Set; Kit Contents Pomona
10R1508
Jumper Test Lead Set; Kit Contents Pomona 10R1508
JUMPER TEST LEAD SET; Kit Contents:Sheathed 4mm Banana Plug to Sheathed Banana Plug, Sheathed 4mm Banana Plug to Sheathed Banana Jack; Product Range:Model 73087 Series; Cable Length:24"; Colour:Red; Voltage Rating:1kV RoHS Compliant: Yes

JUMPER TEST LEAD SET; Kit Contents:Sheathed 4mm Banana Plug to Sheathed Banana Plug, Sheathed 4mm Banana Plug to Sheathed Banana Jack; Product Range:Model 73087 Series; Cable Length:24"; Colour:Red; Voltage Rating:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-1302-ND 73087-24-2 10R1508
Product Name Banana, Meter Interface Test Leads Jumper Test Lead Set; Kit Contents Pomona
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9530A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Test Probes - 1902574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
0.030″ Dia. Socket to Meter Banana Plug , 22 AWG PVC Test Lead - 9870 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details