Pomona Electronics Banana, Meter Interface 73087-12-4

Description
"12.0"" (304.80mm) Banana Plug, Single, Sheathed To Banana Plug, Single, Sheathed, Banana Socket (Jack), Single Patch Cord 1000VAC (1kV)"
Request a Quote Datasheet
Description
"12.0"" (304.80mm) Banana Plug, Single, Sheathed To Banana Plug, Single, Sheathed, Banana Socket (Jack), Single Patch Cord 1000VAC (1kV)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 73087-12-4-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
73087-12-4-ND
Banana, Meter Interface 73087-12-4-ND
"12.0"" (304.80mm) Banana Plug, Single, Sheathed To Banana Plug, Single, Sheathed, Banana Socket (Jack), Single Patch Cord 1000VAC (1kV)"

"12.0"" (304.80mm) Banana Plug, Single, Sheathed To Banana Plug, Single, Sheathed, Banana Socket (Jack), Single Patch Cord 1000VAC (1kV)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Leads
73087-12-4
Test Leads 73087-12-4
Test Leads JUMPER TEST LEAD SET (YELLOW) 12 INCH

Test Leads JUMPER TEST LEAD SET (YELLOW) 12 INCH

Buy Now Datasheet
Jumper Test Lead Set; Kit Contents Pomona - 10R1502 - Newark, An Avnet Company
Chicago, IL, United States
Jumper Test Lead Set; Kit Contents Pomona
10R1502
Jumper Test Lead Set; Kit Contents Pomona 10R1502
JUMPER TEST LEAD SET; Kit Contents:Sheathed 4mm Banana Plug to Sheathed Banana Plug, Sheathed 4mm Banana Plug to Sheathed Banana Jack; Product Range:Model 73087 Series; Cable Length:12"; Colour:Yellow; Voltage Rating:1kV RoHS Compliant: NA

JUMPER TEST LEAD SET; Kit Contents:Sheathed 4mm Banana Plug to Sheathed Banana Plug, Sheathed 4mm Banana Plug to Sheathed Banana Jack; Product Range:Model 73087 Series; Cable Length:12"; Colour:Yellow; Voltage Rating:1kV RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 73087-12-4-ND 73087-12-4 10R1502
Product Name Banana, Meter Interface Test Leads Jumper Test Lead Set; Kit Contents Pomona
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
X100W Mini-Hook to Banana Plug, 22 AWG PVC Test Lead - BX1W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.156
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details