Pomona Electronics Terminal Adapters 73084-2

Description
Terminal Adapter Connector Male Threaded Terminal, 6-32 To Banana Jack
Request a Quote Datasheet
Description
Terminal Adapter Connector Male Threaded Terminal, 6-32 To Banana Jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Adapters - 501-1284-ND - DigiKey
Thief River Falls, MN, United States
Terminal Adapters
501-1284-ND
Terminal Adapters 501-1284-ND
Terminal Adapter Connector Male Threaded Terminal, 6-32 To Banana Jack

Terminal Adapter Connector Male Threaded Terminal, 6-32 To Banana Jack

Buy Now Datasheet
Terminal Jack, Male 6-32, Red - 70197437 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Jack, Male 6-32, Red
70197437
Terminal Jack, Male 6-32, Red 70197437
Adapter Provides an Easy and Quick Banana Jack Connection By Replacing the Screw in a Terminal Strip or Control Panel Allows a Standard Sheathed or Unsheathed Banana Plug/Patch Cord to Securely Connect to a Terminal Strip Helps to Avoid Accidental Arc-Over By Eliminating the Usage of Alligator Clips, or Test Probe “Slip Offs” During Measurement Applications Perfect for Use with Model 73087 JumperTest Lead Sets in Peer-Checking System Test Sequences

  • Adapter Provides an Easy and Quick Banana Jack Connection By Replacing the Screw in a Terminal Strip or Control Panel
  • Allows a Standard Sheathed or Unsheathed Banana Plug/Patch Cord to Securely Connect to a Terminal Strip
  • Helps to Avoid Accidental Arc-Over By Eliminating the Usage of Alligator Clips, or Test Probe “Slip Offs” During Measurement Applications
  • Perfect for Use with Model 73087 JumperTest Lead Sets in Peer-Checking System Test Sequences
Supplier's Site
Adapter, 6-32 Terminal Plug-Banana Jack; Inter Series Connector A Pomona - 07AH5305 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, 6-32 Terminal Plug-Banana Jack; Inter Series Connector A Pomona
07AH5305
Adapter, 6-32 Terminal Plug-Banana Jack; Inter Series Connector A Pomona 07AH5305
ADAPTER, 6-32 TERMINAL PLUG-BANANA JACK; Inter Series Connector A:6-32 Male Threaded Terminal; Convert From Positions:1Ways; Convert From Gender:Plug; Inter Series Connector B:Banana; Convert To Positions:1Ways; Convert To RoHS Compliant: Yes

ADAPTER, 6-32 TERMINAL PLUG-BANANA JACK; Inter Series Connector A:6-32 Male Threaded Terminal; Convert From Positions:1Ways; Convert From Gender:Plug; Inter Series Connector B:Banana; Convert To Positions:1Ways; Convert To RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1284-ND 70197437 07AH5305
Product Name Terminal Adapters Terminal Jack, Male 6-32, Red Adapter, 6-32 Terminal Plug-Banana Jack; Inter Series Connector A Pomona
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28200-021 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190519 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6062 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details