Pomona Electronics Coaxial Cables (RF) 73083-X-36

Description
"Cable Assembly Coaxial SMA to SMA RG-142B 36.00"" (914.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA RG-142B 36.00"" (914.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 73083-X-36-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
73083-X-36-ND
Coaxial Cables (RF) 73083-X-36-ND
"Cable Assembly Coaxial SMA to SMA RG-142B 36.00"" (914.40mm)"

"Cable Assembly Coaxial SMA to SMA RG-142B 36.00"" (914.40mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 73083-X-36 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
73083-X-36
Cable Assemblies - Coaxial Cables (RF) 73083-X-36
CBL ASSY SMA PLUG TO PLUG 36"

CBL ASSY SMA PLUG TO PLUG 36"

Supplier's Site
Coaxial Cable Assembly; Connector Type A Pomona - 10R1248 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly; Connector Type A Pomona
10R1248
Coaxial Cable Assembly; Connector Type A Pomona 10R1248
COAXIAL CABLE ASSEMBLY; Connector Type A:SMA Quick Connect Plug; Connector Type B:SMA Quick Connect Plug; Coaxial Cable Type:RG142B; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:0.914m; Jacket Color:Brown RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY; Connector Type A:SMA Quick Connect Plug; Connector Type B:SMA Quick Connect Plug; Coaxial Cable Type:RG142B; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:0.914m; Jacket Color:Brown RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 73083-X-36-ND 73083-X-36 10R1248
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) Coaxial Cable Assembly; Connector Type A Pomona
Application RF
Cable Type Coaxial Coaxial
Rated Temperature -65 to 165 C (-85 to 329 F) -65 to 165 C (-85 to 329 F)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12-S-G-2,0M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6099A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Coaxial Cable - 1408010 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 9.84 ft (30 dm)
View Details
13+13 Pos. Male DIL 26 AWG Cable Assembly, 350mm, double-end, Latches - G125-MC12605L4-0350M - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details