Pomona Electronics Coaxial Cables (RF) 73083-X-24

Description
"Cable Assembly Coaxial SMA to SMA RG-142B 24.00"" (609.60mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA RG-142B 24.00"" (609.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 73083-X-24-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
73083-X-24-ND
Coaxial Cables (RF) 73083-X-24-ND
"Cable Assembly Coaxial SMA to SMA RG-142B 24.00"" (609.60mm)"

"Cable Assembly Coaxial SMA to SMA RG-142B 24.00"" (609.60mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 73083-X-24 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
73083-X-24
Cable Assemblies - Coaxial Cables (RF) 73083-X-24
CBL ASSY SMA PLUG TO PLUG 24"

CBL ASSY SMA PLUG TO PLUG 24"

Supplier's Site
Coaxial Cable Assembly; Connector Type A Pomona - 10R1247 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly; Connector Type A Pomona
10R1247
Coaxial Cable Assembly; Connector Type A Pomona 10R1247
COAXIAL CABLE ASSEMBLY; Connector Type A:SMA Quick Connect Plug; Connector Type B:SMA Quick Connect Plug; Coaxial Cable Type:RG142B; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:0.61m; Jacket Color:Brown RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY; Connector Type A:SMA Quick Connect Plug; Connector Type B:SMA Quick Connect Plug; Coaxial Cable Type:RG142B; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:0.61m; Jacket Color:Brown RoHS Compliant: Yes

Supplier's Site
RF Cable Assemblies - 73083-X-24 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
73083-X-24
RF Cable Assemblies 73083-X-24
RF Cable Assemblies SMA Q-C PLUG TO SMA Q-C PLUG RG142 24"

RF Cable Assemblies SMA Q-C PLUG TO SMA Q-C PLUG RG142 24"

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 73083-X-24-ND 73083-X-24 10R1247 73083-X-24
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) Coaxial Cable Assembly; Connector Type A Pomona RF Cable Assemblies
Application RF RF
Cable Type Coaxial Coaxial
Rated Temperature -65 to 165 C (-85 to 329 F) -65 to 165 C (-85 to 329 F)
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9pin female to DB9 female - QLC16012 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 1562745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking; Video
Cable Type Coaxial
Cable Length 6.56 ft (20 dm)
View Details