Pomona Electronics RF Cable Assemblies 73083-BB-36

Description
RF Cable Assemblies SMA Q-C PLUG TO SMA Q-C PLUG RG316 36"
Datasheet
Description
RF Cable Assemblies SMA Q-C PLUG TO SMA Q-C PLUG RG316 36"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 73083-BB-36 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
73083-BB-36
RF Cable Assemblies 73083-BB-36
RF Cable Assemblies SMA Q-C PLUG TO SMA Q-C PLUG RG316 36"

RF Cable Assemblies SMA Q-C PLUG TO SMA Q-C PLUG RG316 36"

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Cable Assemblies
Product Number 73083-BB-36
Product Name RF Cable Assemblies
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-W-5M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SP-24292-FM36LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Motor cable - NEBM-M16G8-E-15-Q7-LE8-1 - Festo Corporation
Specs
Cable Length 49.21 ft (150 dm)
Connector Type M16x0.75
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details