Pomona Electronics Coaxial Cables (RF) 73082-X-12

Description
"Cable Assembly Coaxial SMA to SMA RG-142B 12.00"" (304.80mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA RG-142B 12.00"" (304.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 501-2023-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
501-2023-ND
Coaxial Cables (RF) 501-2023-ND
"Cable Assembly Coaxial SMA to SMA RG-142B 12.00"" (304.80mm)"

"Cable Assembly Coaxial SMA to SMA RG-142B 12.00"" (304.80mm)"

Buy Now Datasheet
RF Cable Assemblies - 73082-X-12 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
73082-X-12
RF Cable Assemblies 73082-X-12
RF Cable Assemblies SMA Q-CON PLUG TO SMA PLUG RG142 12"

RF Cable Assemblies SMA Q-CON PLUG TO SMA PLUG RG142 12"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 73082-X-12 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
73082-X-12
Cable Assemblies - Coaxial Cables (RF) 73082-X-12
CBL ASSY SMA PLUG TO PLUG 12"

CBL ASSY SMA PLUG TO PLUG 12"

Supplier's Site
Coaxial Cable Assembly; Connector Type A Pomona - 10R1236 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly; Connector Type A Pomona
10R1236
Coaxial Cable Assembly; Connector Type A Pomona 10R1236
COAXIAL CABLE ASSEMBLY; Connector Type A:SMA Quick Connect Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG142B; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Brown RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY; Connector Type A:SMA Quick Connect Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG142B; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Brown RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 501-2023-ND 73082-X-12 73082-X-12 10R1236
Product Name Coaxial Cables (RF) RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Coaxial Cable Assembly; Connector Type A Pomona
Application RF RF
Cable Type Coaxial Coaxial
Rated Temperature -65 to 165 C (-85 to 329 F) -65 to 165 C (-85 to 329 F)
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Male DIL 26 AWG Cable Assembly, 150mm, double-end, Screw-Lok Reverse Fix - G125-MC15005M3-0150M3 - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Power, Line Cables and Extension Cords - Q418-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type IRAM 2073
View Details
3 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details