Pomona Electronics Coaxial Cables (RF) 73077-UU-48

Description
"Cable Assembly Coaxial MMCX to MMCX RG-178B 48.0"" (1.2m) 4.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial MMCX to MMCX RG-178B 48.0"" (1.2m) 4.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 501-1842-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
501-1842-ND
Coaxial Cables (RF) 501-1842-ND
"Cable Assembly Coaxial MMCX to MMCX RG-178B 48.0"" (1.2m) 4.0'"

"Cable Assembly Coaxial MMCX to MMCX RG-178B 48.0"" (1.2m) 4.0'"

Buy Now Datasheet
Coaxial Cable, Rg-178B/u, 48In, Brown; Connector Type A Pomona - 10R1231 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-178B/u, 48In, Brown; Connector Type A Pomona
10R1231
Coaxial Cable, Rg-178B/u, 48In, Brown; Connector Type A Pomona 10R1231
COAXIAL CABLE, RG-178B/U, 48IN, BROWN; Connector Type A:MMCX Straight Plug; Connector Type B:MMCX Straight Plug; Coaxial Cable Type:RG178; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Brown RoHS Compliant: Yes

COAXIAL CABLE, RG-178B/U, 48IN, BROWN; Connector Type A:MMCX Straight Plug; Connector Type B:MMCX Straight Plug; Coaxial Cable Type:RG178; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Brown RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 73077-UU-48 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
73077-UU-48
RF Cable Assemblies 73077-UU-48
RF Cable Assemblies MMCX PLUG TO MMCX PLUG RG178/U 48"

RF Cable Assemblies MMCX PLUG TO MMCX PLUG RG178/U 48"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 73077-UU-48 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
73077-UU-48
Cable Assemblies - Coaxial Cables (RF) 73077-UU-48
CBL ASSY MMCX PLUG TO PLUG 4'

CBL ASSY MMCX PLUG TO PLUG 4'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 501-1842-ND 10R1231 73077-UU-48 73077-UU-48
Product Name Coaxial Cables (RF) Coaxial Cable, Rg-178B/u, 48In, Brown; Connector Type A Pomona RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF
Cable Type Coaxial Coaxial
Rated Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details