Pomona Electronics Coaxial Cables (RF) 73075-VV-48

Description
"Cable Assembly Coaxial MCX to MCX RG-179 48.0"" (1.2m) 4.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial MCX to MCX RG-179 48.0"" (1.2m) 4.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 73075-VV-48-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
73075-VV-48-ND
Coaxial Cables (RF) 73075-VV-48-ND
"Cable Assembly Coaxial MCX to MCX RG-179 48.0"" (1.2m) 4.0'"

"Cable Assembly Coaxial MCX to MCX RG-179 48.0"" (1.2m) 4.0'"

Buy Now Datasheet
RF Cable Assemblies - 73075-VV-48 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
73075-VV-48
RF Cable Assemblies 73075-VV-48
RF Cable Assemblies MCX PLUG TO MCX PLUG RG179/U 75 OHM 48"

RF Cable Assemblies MCX PLUG TO MCX PLUG RG179/U 75 OHM 48"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 73075-VV-48 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
73075-VV-48
Cable Assemblies - Coaxial Cables (RF) 73075-VV-48
CBL ASSY MCX PLUG TO PLUG 4'

CBL ASSY MCX PLUG TO PLUG 4'

Supplier's Site
Coaxial Cable, Rg-179B/u, 48In, Brown; Connector Type A Pomona - 10R1227 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-179B/u, 48In, Brown; Connector Type A Pomona
10R1227
Coaxial Cable, Rg-179B/u, 48In, Brown; Connector Type A Pomona 10R1227
COAXIAL CABLE, RG-179B/U, 48IN, BROWN; Connector Type A:MCX Straight Plug; Connector Type B:MCX Straight Plug; Coaxial Cable Type:RG179; Impedance:75ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Brown RoHS Compliant: Yes

COAXIAL CABLE, RG-179B/U, 48IN, BROWN; Connector Type A:MCX Straight Plug; Connector Type B:MCX Straight Plug; Coaxial Cable Type:RG179; Impedance:75ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Brown RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 73075-VV-48-ND 73075-VV-48 73075-VV-48 10R1227
Product Name Coaxial Cables (RF) RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Coaxial Cable, Rg-179B/u, 48In, Brown; Connector Type A Pomona
Application RF RF
Cable Type Coaxial Coaxial
Rated Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS; Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details